Hammond Electronics, Inc. Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond 1554EE2GYCL

Description
PCB BOX ENCLOSURE, PC, GREY; Enclosure Type:PCB Box; Enclosure Material:Polycarbona te; External Height - Metric:90.4mm; External Width - Metric:90mm; External Depth - Metric:90mm; IP Rating:IP68; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, PC, GREY; Enclosure Type:PCB Box; Enclosure Material:Polycarbona te; External Height - Metric:90.4mm; External Width - Metric:90mm; External Depth - Metric:90mm; IP Rating:IP68; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond - 28Y0164 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond
28Y0164
Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond 28Y0164
PCB BOX ENCLOSURE, PC, GREY; Enclosure Type:PCB Box; Enclosure Material:Polycarbona te; External Height - Metric:90.4mm; External Width - Metric:90mm; External Depth - Metric:90mm; IP Rating:IP68; Body Color:Grey; Product Range:- RoHS Compliant: Yes

PCB BOX ENCLOSURE, PC, GREY; Enclosure Type:PCB Box; Enclosure Material:Polycarbonate; External Height - Metric:90.4mm; External Width - Metric:90mm; External Depth - Metric:90mm; IP Rating:IP68; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Clear Lid, Pcb Box, 90.5 Mm, 90 Mm, 90 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond - 43Y2425 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Clear Lid, Pcb Box, 90.5 Mm, 90 Mm, 90 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
43Y2425
Enclosure, Watertight, Clear Lid, Pcb Box, 90.5 Mm, 90 Mm, 90 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond 43Y2425
Enclosure, Watertight, Clear Lid, PCB Box, 90.5 mm, 90 mm, 90 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, Watertight, Clear Lid, PCB Box, 90.5 mm, 90 mm, 90 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 28Y0164 43Y2425
Product Name Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond Enclosure, Watertight, Clear Lid, Pcb Box, 90.5 Mm, 90 Mm, 90 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
Length 3.56 inch (90.4 mm)
Width 3.54 inch (90 mm)
Depth 3.54 inch (90 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHH4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
5 suppliers