Hammond Electronics, Inc. Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond 1554EE2GY

Description
PCB BOX ENCLOSURE, PC, GREY; Enclosure Type:PCB Box; Enclosure Material:Polycarbona te; External Height - Metric:90.4mm; External Width - Metric:90mm; External Depth - Metric:90mm; IP Rating:IP68; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, PC, GREY; Enclosure Type:PCB Box; Enclosure Material:Polycarbona te; External Height - Metric:90.4mm; External Width - Metric:90mm; External Depth - Metric:90mm; IP Rating:IP68; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond - 28Y0163 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond
28Y0163
Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond 28Y0163
PCB BOX ENCLOSURE, PC, GREY; Enclosure Type:PCB Box; Enclosure Material:Polycarbona te; External Height - Metric:90.4mm; External Width - Metric:90mm; External Depth - Metric:90mm; IP Rating:IP68; Body Color:Grey; Product Range:- RoHS Compliant: Yes

PCB BOX ENCLOSURE, PC, GREY; Enclosure Type:PCB Box; Enclosure Material:Polycarbonate; External Height - Metric:90.4mm; External Width - Metric:90mm; External Depth - Metric:90mm; IP Rating:IP68; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 28Y0163
Product Name Pcb Box Enclosure, Pc, Grey; Enclosure Type Hammond
Length 3.56 inch (90.4 mm)
Width 3.54 inch (90 mm)
Depth 3.54 inch (90 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
5 suppliers