Hammond Electronics, Inc. Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond 1554E2GY

Description
ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:88.9mm; External Width - Metric:90mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:GreyRoHS Compliant: Yes
Description
ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:88.9mm; External Width - Metric:90mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:GreyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond - 98H1112 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond
98H1112
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond 98H1112
ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:88.9mm; External Width - Metric:90mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:GreyRoHS Compliant: Yes

ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:88.9mm; External Width - Metric:90mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:GreyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98H1112
Product Name Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond
Length 3.5 inch (88.9 mm)
Width 3.54 inch (90 mm)
Depth 2.36 inch (60 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers