Hammond Electronics, Inc. Enclosure, Pcb/din Rail, Poly, Gray; Enclosure Type Hammond 1554D2GYSL

Description
ENCLOSURE, PCB/DIN RAIL, POLY, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB/DIN RAIL, POLY, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb/din Rail, Poly, Gray; Enclosure Type Hammond - 05N0004 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/din Rail, Poly, Gray; Enclosure Type Hammond
05N0004
Enclosure, Pcb/din Rail, Poly, Gray; Enclosure Type Hammond 05N0004
ENCLOSURE, PCB/DIN RAIL, POLY, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, PCB/DIN RAIL, POLY, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 05N0004
Product Name Enclosure, Pcb/din Rail, Poly, Gray; Enclosure Type Hammond
Length 4.7 inch (119 mm)
Width 2.56 inch (65 mm)
Depth 2.36 inch (60 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Disconnect - Wallmount Enclosures - 1447SG16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 31.4 inch (798 mm)
View Details
4 suppliers