Hammond Electronics, Inc. Enclosure, Watertight, Flat Lid, Multipurpose, 120 Mm, 65 Mm, 40 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond 1554C2GY

Description
Enclosure, Watertight, Flat Lid, Multipurpose, 120 mm, 65 mm, 40 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Flat Lid, Multipurpose, 120 mm, 65 mm, 40 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Flat Lid, Multipurpose, 120 Mm, 65 Mm, 40 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond - 93K2415 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Flat Lid, Multipurpose, 120 Mm, 65 Mm, 40 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
93K2415
Enclosure, Watertight, Flat Lid, Multipurpose, 120 Mm, 65 Mm, 40 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond 93K2415
Enclosure, Watertight, Flat Lid, Multipurpose, 120 mm, 65 mm, 40 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, Watertight, Flat Lid, Multipurpose, 120 mm, 65 mm, 40 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Pcb/din Rail, Poly, Gray; Enclosure Type Hammond - 98H1105 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/din Rail, Poly, Gray; Enclosure Type Hammond
98H1105
Enclosure, Pcb/din Rail, Poly, Gray; Enclosure Type Hammond 98H1105
ENCLOSURE, PCB/DIN RAIL, POLY, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:40mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, PCB/DIN RAIL, POLY, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:40mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 93K2415 98H1105
Product Name Enclosure, Watertight, Flat Lid, Multipurpose, 120 Mm, 65 Mm, 40 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond Enclosure, Pcb/din Rail, Poly, Gray; Enclosure Type Hammond
Length 1.57 inch (40 mm)
Width 2.56 inch (65 mm)
Depth 4.72 inch (120 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
General Purpose Enclosures - 2832149 - RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details