Hammond Electronics, Inc. Enclosure, Watertight, Flame Retardant, Handheld, 25 Mm, 89.99 Mm, 147.25 Mm Rohs Compliant Hammond 1553WDBK

Description
Enclosure, Watertight, Flame Retardant, Handheld, 25 mm, 89.99 mm, 147.25 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Flame Retardant, Handheld, 25 mm, 89.99 mm, 147.25 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Flame Retardant, Handheld, 25 Mm, 89.99 Mm, 147.25 Mm Rohs Compliant Hammond - 46Y2704 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Flame Retardant, Handheld, 25 Mm, 89.99 Mm, 147.25 Mm Rohs Compliant Hammond
46Y2704
Enclosure, Watertight, Flame Retardant, Handheld, 25 Mm, 89.99 Mm, 147.25 Mm Rohs Compliant Hammond 46Y2704
Enclosure, Watertight, Flame Retardant, Handheld, 25 mm, 89.99 mm, 147.25 mm RoHS Compliant: Yes

Enclosure, Watertight, Flame Retardant, Handheld, 25 mm, 89.99 mm, 147.25 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Handheld Enclosure, Watertight, Blk/grey; Enclosure Type Hammond - 28Y0160 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Enclosure, Watertight, Blk/grey; Enclosure Type Hammond
28Y0160
Handheld Enclosure, Watertight, Blk/grey; Enclosure Type Hammond 28Y0160
HANDHELD ENCLOSURE, WATERTIGHT, BLK/GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24.89mm; External Width - Metric:90mm; External Depth - Metric:147.3mm; IP Rating:IP65; Body Color:Black, Grey RoHS Compliant: Yes

HANDHELD ENCLOSURE, WATERTIGHT, BLK/GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24.89mm; External Width - Metric:90mm; External Depth - Metric:147.3mm; IP Rating:IP65; Body Color:Black, Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 46Y2704 28Y0160
Product Name Enclosure, Watertight, Flame Retardant, Handheld, 25 Mm, 89.99 Mm, 147.25 Mm Rohs Compliant Hammond Handheld Enclosure, Watertight, Blk/grey; Enclosure Type Hammond
Length 0.9799 inch (24.89 mm)
Width 3.54 inch (90 mm)
Depth 5.8 inch (147 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers