Hammond Electronics, Inc. Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond 1553TTBKBAT

Description
ENCLOSURE, HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.61mm; External Width - Metric:80mm; External Depth - Metric:28mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.61mm; External Width - Metric:80mm; External Depth - Metric:28mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond - 65W7443 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond
65W7443
Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond 65W7443
ENCLOSURE, HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.61mm; External Width - Metric:80mm; External Depth - Metric:28mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.61mm; External Width - Metric:80mm; External Depth - Metric:28mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, T Soft Sided, Flame Retardant, Battery Compartment, Ip54, Handheld, 165 Mm, 80 Mm Rohs Compliant Hammond - 69W6760 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, T Soft Sided, Flame Retardant, Battery Compartment, Ip54, Handheld, 165 Mm, 80 Mm Rohs Compliant Hammond
69W6760
Enclosure, T Soft Sided, Flame Retardant, Battery Compartment, Ip54, Handheld, 165 Mm, 80 Mm Rohs Compliant Hammond 69W6760
Enclosure, T Soft Sided, Flame Retardant, Battery Compartment, IP54, Handheld, 165 mm, 80 mm RoHS Compliant: Yes

Enclosure, T Soft Sided, Flame Retardant, Battery Compartment, IP54, Handheld, 165 mm, 80 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 65W7443 69W6760
Product Name Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond Enclosure, T Soft Sided, Flame Retardant, Battery Compartment, Ip54, Handheld, 165 Mm, 80 Mm Rohs Compliant Hammond
Length 0.8902 inch (22.61 mm)
Width 3.15 inch (80 mm)
Depth 1.1 inch (28 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4M8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers