Hammond Electronics, Inc. Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 147 Mm, 89 Mm, 25 Mm Rohs Compliant Hammond 1553DTBUBK

Description
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 147 mm, 89 mm, 25 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 147 mm, 89 mm, 25 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 147 Mm, 89 Mm, 25 Mm Rohs Compliant Hammond - 74M6075 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 147 Mm, 89 Mm, 25 Mm Rohs Compliant Hammond
74M6075
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 147 Mm, 89 Mm, 25 Mm Rohs Compliant Hammond 74M6075
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 147 mm, 89 mm, 25 mm RoHS Compliant: Yes

Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 147 mm, 89 mm, 25 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond - 49M0584 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond
49M0584
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond 49M0584
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:147.3mm; External Width - Metric:89mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:147.3mm; External Width - Metric:89mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 74M6075 49M0584
Product Name Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 147 Mm, 89 Mm, 25 Mm Rohs Compliant Hammond Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond
Length 5.8 inch (147 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 110-405 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2387 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details