Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Red; Enclosure Type Hammond 1553DRDBKBAT

Description
ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:147.3mm; External Width - Metric:89mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:147.3mm; External Width - Metric:89mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Red; Enclosure Type Hammond - 04N9999 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Red; Enclosure Type Hammond
04N9999
Enclosure, Hand Held, Plastic, Red; Enclosure Type Hammond 04N9999
ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:147.3mm; External Width - Metric:89mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:147.3mm; External Width - Metric:89mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 04N9999
Product Name Enclosure, Hand Held, Plastic, Red; Enclosure Type Hammond
Length 5.8 inch (147 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EJC enclosure - flameproof enclosures ejc ex d iic - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details