Hammond Electronics, Inc. Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond 1553DGYBAT

Description
ENCLOSURE, HAND HELD, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:147.3mm; External Width - Metric:89mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:147.3mm; External Width - Metric:89mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond - 21K5742 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond
21K5742
Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond 21K5742
ENCLOSURE, HAND HELD, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:147.3mm; External Width - Metric:89mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:147.3mm; External Width - Metric:89mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 147 Mm, 89 Mm, 24 Mm Rohs Compliant Hammond - 98K5903 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 147 Mm, 89 Mm, 24 Mm Rohs Compliant Hammond
98K5903
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 147 Mm, 89 Mm, 24 Mm Rohs Compliant Hammond 98K5903
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 147 mm, 89 mm, 24 mm RoHS Compliant: Yes

Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 147 mm, 89 mm, 24 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 21K5742 98K5903
Product Name Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 147 Mm, 89 Mm, 24 Mm Rohs Compliant Hammond
Length 5.8 inch (147 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
APEX (SILAS) Pressurized Cabinet - apex-silas-pressurized-cabinet - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details