Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 1553DBKBK

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:147.3mm; External Width - Metric:89mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:147.3mm; External Width - Metric:89mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond - 04N9997 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
04N9997
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 04N9997
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:147.3mm; External Width - Metric:89mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:147.3mm; External Width - Metric:89mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 147 Mm, 89 Mm, 25 Mm Rohs Compliant Hammond - 74M6071 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 147 Mm, 89 Mm, 25 Mm Rohs Compliant Hammond
74M6071
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 147 Mm, 89 Mm, 25 Mm Rohs Compliant Hammond 74M6071
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 147 mm, 89 mm, 25 mm RoHS Compliant: Yes

Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 147 mm, 89 mm, 25 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 04N9997 74M6071
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 147 Mm, 89 Mm, 25 Mm Rohs Compliant Hammond
Length 5.8 inch (147 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details