Hammond Electronics, Inc. Enclosure, Abs, Gray; Enclosure Type Hammond 1553CGY

Description
ENCLOSURE, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.02mm; External Width - Metric:79mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.02mm; External Width - Metric:79mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Abs, Gray; Enclosure Type Hammond - 29T3641 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, Gray; Enclosure Type Hammond
29T3641
Enclosure, Abs, Gray; Enclosure Type Hammond 29T3641
ENCLOSURE, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.02mm; External Width - Metric:79mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

ENCLOSURE, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.02mm; External Width - Metric:79mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Handheld, Abs, Grey; Enclosure Type Hammond - 94AC5531 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Grey; Enclosure Type Hammond
94AC5531
Enclosure, Handheld, Abs, Grey; Enclosure Type Hammond 94AC5531
ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:32mm; External Width - Metric:78.97mm; External Depth - Metric:117.24mm; IP Rating:-; Body Colour:Grey; NEMA Rating:-; ExternalRoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:32mm; External Width - Metric:78.97mm; External Depth - Metric:117.24mm; IP Rating:-; Body Colour:Grey; NEMA Rating:-; ExternalRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 29T3641 94AC5531
Product Name Enclosure, Abs, Gray; Enclosure Type Hammond Enclosure, Handheld, Abs, Grey; Enclosure Type Hammond
Length 1.3 inch (33.02 mm) 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
GUAX junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details