Hammond Electronics, Inc. Enclosure, Abs, Gray; Enclosure Type Hammond 1553CBKBAT

Description
ENCLOSURE, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.02mm; External Width - Metric:79mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.02mm; External Width - Metric:79mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Abs, Gray; Enclosure Type Hammond - 46T4246 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, Gray; Enclosure Type Hammond
46T4246
Enclosure, Abs, Gray; Enclosure Type Hammond 46T4246
ENCLOSURE, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.02mm; External Width - Metric:79mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

ENCLOSURE, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.02mm; External Width - Metric:79mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T4246
Product Name Enclosure, Abs, Gray; Enclosure Type Hammond
Length 1.3 inch (33.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Wall Mount Aluminum Enclosures - Datamet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square
Length 9.84 to 15.74 inch (250 to 400 mm)
View Details
Boxes - 164-1418LL8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Hand Held Enclosures - 2215030 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.49 inch (114 mm)
Width 2.83 inch (72 mm)
View Details