Hammond Electronics, Inc. Enclosure, Abs, Gray; Enclosure Type Hammond 1553CBK

Description
ENCLOSURE, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.02mm; External Width - Metric:79mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.02mm; External Width - Metric:79mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Abs, Gray; Enclosure Type Hammond - 29T3642 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, Gray; Enclosure Type Hammond
29T3642
Enclosure, Abs, Gray; Enclosure Type Hammond 29T3642
ENCLOSURE, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.02mm; External Width - Metric:79mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

ENCLOSURE, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.02mm; External Width - Metric:79mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Handheld, Abs, Blk/grey; Enclosure Type Hammond - 94AC5529 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Blk/grey; Enclosure Type Hammond
94AC5529
Enclosure, Handheld, Abs, Blk/grey; Enclosure Type Hammond 94AC5529
ENCLOSURE, HANDHELD, ABS, BLK/GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:32mm; External Width - Metric:78.97mm; External Depth - Metric:117.23mm; IP Rating:-; Body Colour:Black, Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, BLK/GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:32mm; External Width - Metric:78.97mm; External Depth - Metric:117.23mm; IP Rating:-; Body Colour:Black, Grey; NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 29T3642 94AC5529
Product Name Enclosure, Abs, Gray; Enclosure Type Hammond Enclosure, Handheld, Abs, Blk/grey; Enclosure Type Hammond
Length 1.3 inch (33.02 mm) 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EJB-UL enclosure - explosion proof enclosures ejb ul - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details