Hammond Electronics, Inc. Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond 1553BYLBKBAT

Description
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 mm, 79 mm, 24 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 mm, 79 mm, 24 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond - 74M6070 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond
74M6070
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond 74M6070
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 mm, 79 mm, 24 mm RoHS Compliant: Yes

Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 mm, 79 mm, 24 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Hand Held, Plastic, Yellow; Enclosure Type Hammond - 04N9996 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Yellow; Enclosure Type Hammond
04N9996
Enclosure, Hand Held, Plastic, Yellow; Enclosure Type Hammond 04N9996
ENCLOSURE, HAND HELD, PLASTIC, YELLOW; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:116.8mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Yellow; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, YELLOW; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:116.8mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Yellow; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 74M6070 04N9996
Product Name Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond Enclosure, Hand Held, Plastic, Yellow; Enclosure Type Hammond
Length 4.6 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4639 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details