Hammond Electronics, Inc. Enclosure, Handheld, Abs, Black/grey; Enclosure Type Hammond 1553BXBK

Description
ENCLOSURE, HANDHELD, ABS, BLACK/GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24.13mm; External Width - Metric:79mm; External Depth - Metric:117.35mm; IP Rating:IP54; Body Color:Black, Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, BLACK/GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24.13mm; External Width - Metric:79mm; External Depth - Metric:117.35mm; IP Rating:IP54; Body Color:Black, Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Black/grey; Enclosure Type Hammond - 70AJ5756 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Black/grey; Enclosure Type Hammond
70AJ5756
Enclosure, Handheld, Abs, Black/grey; Enclosure Type Hammond 70AJ5756
ENCLOSURE, HANDHELD, ABS, BLACK/GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24.13mm; External Width - Metric:79mm; External Depth - Metric:117.35mm; IP Rating:IP54; Body Color:Black, Grey RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, BLACK/GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24.13mm; External Width - Metric:79mm; External Depth - Metric:117.35mm; IP Rating:IP54; Body Color:Black, Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 70AJ5756
Product Name Enclosure, Handheld, Abs, Black/grey; Enclosure Type Hammond
Length 0.9500 inch (24.13 mm)
Width 3.11 inch (79 mm)
Depth 4.62 inch (117 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details