Hammond Electronics, Inc. Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond 1553BRDBKBAT

Description
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 mm, 79 mm, 24 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 mm, 79 mm, 24 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond - 74M6066 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond
74M6066
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond 74M6066
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 mm, 79 mm, 24 mm RoHS Compliant: Yes

Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 mm, 79 mm, 24 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Hand Held, Plastic, Red; Enclosure Type Hammond - 04N9994 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Red; Enclosure Type Hammond
04N9994
Enclosure, Hand Held, Plastic, Red; Enclosure Type Hammond 04N9994
ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:116.8mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:116.8mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 74M6066 04N9994
Product Name Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond Enclosure, Hand Held, Plastic, Red; Enclosure Type Hammond
Length 4.6 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EJB-ULX enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details