Hammond Electronics, Inc. Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond 1553BGY

Description
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117 mm, 79 mm, 24 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117 mm, 79 mm, 24 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond - 98K5898 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond
98K5898
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond 98K5898
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117 mm, 79 mm, 24 mm RoHS Compliant: Yes

Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117 mm, 79 mm, 24 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond - 21K5737 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond
21K5737
Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond 21K5737
ENCLOSURE, HAND HELD, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:116.8mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:116.8mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98K5898 21K5737
Product Name Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond
Length 4.6 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
7 suppliers
Hand Held Enclosures - 2832103 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details
2 suppliers