Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 1553BBKBK

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:116.8mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:116.8mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond - 04N9992 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
04N9992
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 04N9992
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:116.8mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:116.8mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond - 74M6063 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond
74M6063
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond 74M6063
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117 mm, 79 mm, 24 mm RoHS Compliant: Yes

Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117 mm, 79 mm, 24 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 04N9992 74M6063
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond
Length 4.6 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Enclosures, Boxes, & Cases - 1414N4PHELP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details