Hammond Electronics, Inc. Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond 1553BBKBAT

Description
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 mm, 79 mm, 24 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 mm, 79 mm, 24 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond - 98K5897 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond
98K5897
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond 98K5897
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 mm, 79 mm, 24 mm RoHS Compliant: Yes

Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 mm, 79 mm, 24 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond - 21K5736 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond
21K5736
Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond 21K5736
ENCLOSURE, HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:116.8mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:116.8mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98K5897 21K5736
Product Name Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond
Length 4.6 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details