Hammond Electronics, Inc. Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 100 Mm, 61 Mm, 17 Mm Rohs Compliant Hammond 1553ABK

Description
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 100 mm, 61 mm, 17 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 100 mm, 61 mm, 17 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 100 Mm, 61 Mm, 17 Mm Rohs Compliant Hammond - 32T8456 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 100 Mm, 61 Mm, 17 Mm Rohs Compliant Hammond
32T8456
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 100 Mm, 61 Mm, 17 Mm Rohs Compliant Hammond 32T8456
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 100 mm, 61 mm, 17 mm RoHS Compliant: Yes

Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 100 mm, 61 mm, 17 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond - 51R4023 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond
51R4023
Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond 51R4023
ENCLOSURE, HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:100.1mm; External Width - Metric:61mm; External Depth - Metric:17mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:100.1mm; External Width - Metric:61mm; External Depth - Metric:17mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 32T8456 51R4023
Product Name Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 100 Mm, 61 Mm, 17 Mm Rohs Compliant Hammond Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond
Length 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EMH9 instrument housing - flameproof ex d instrument housing - BARTEC
Specs
Type Electronic and Instrument Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details