Hammond Electronics, Inc. Enclosure, Abs, Gray; Enclosure Type Hammond 1553AAGY

Description
ENCLOSURE, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:50mm; External Depth - Metric:17mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:50mm; External Depth - Metric:17mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Abs, Gray; Enclosure Type Hammond - 26T4017 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, Gray; Enclosure Type Hammond
26T4017
Enclosure, Abs, Gray; Enclosure Type Hammond 26T4017
ENCLOSURE, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:50mm; External Depth - Metric:17mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

ENCLOSURE, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:50mm; External Depth - Metric:17mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 26T4017
Product Name Enclosure, Abs, Gray; Enclosure Type Hammond
Length 2.95 inch (74.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shockproof Plastic Enclosure - PFG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.01 to 2.83 inch (51 to 72 mm)
View Details