Hammond Electronics, Inc. Enclosure, Handheld, Black, Abs; Enclosure Type Hammond 1552D5BK

Description
ENCLOSURE, HANDHELD, BLACK, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:50mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, BLACK, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:50mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Black, Abs; Enclosure Type Hammond - 42AH1301 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Black, Abs; Enclosure Type Hammond
42AH1301
Enclosure, Handheld, Black, Abs; Enclosure Type Hammond 42AH1301
ENCLOSURE, HANDHELD, BLACK, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:50mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HANDHELD, BLACK, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:50mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 42AH1301
Product Name Enclosure, Handheld, Black, Abs; Enclosure Type Hammond
Length 1.18 inch (29.97 mm)
Width 1.97 inch (50 mm)
Depth 5.91 inch (150 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N1201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers