Hammond Electronics, Inc. Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond 1552D3GY

Description
ENCLOSURE, HANDHELD, GREY, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:50mm; External Depth - Metric:110mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, GREY, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:50mm; External Depth - Metric:110mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond - 42AH1300 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond
42AH1300
Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond 42AH1300
ENCLOSURE, HANDHELD, GREY, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:50mm; External Depth - Metric:110mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HANDHELD, GREY, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:50mm; External Depth - Metric:110mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 42AH1300
Product Name Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond
Length 1.18 inch (29.97 mm)
Width 1.97 inch (50 mm)
Depth 4.33 inch (110 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1436C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 3.25 inch (82.55 mm)
View Details
4 suppliers