Hammond Electronics, Inc. Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond 1552D1GY

Description
ENCLOSURE, HANDHELD, GREY, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, GREY, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond - 42AH1298 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond
42AH1298
Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond 42AH1298
ENCLOSURE, HANDHELD, GREY, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HANDHELD, GREY, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 42AH1298
Product Name Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond
Length 1.18 inch (29.97 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455D802 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 1.77 inch (44.96 mm)
View Details
4 suppliers