Hammond Electronics, Inc. Enclosure, Handheld, Black, Abs; Enclosure Type Hammond 1552D1BK

Description
ENCLOSURE, HANDHELD, BLACK, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, BLACK, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Black, Abs; Enclosure Type Hammond - 42AH1297 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Black, Abs; Enclosure Type Hammond
42AH1297
Enclosure, Handheld, Black, Abs; Enclosure Type Hammond 42AH1297
ENCLOSURE, HANDHELD, BLACK, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HANDHELD, BLACK, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 42AH1297
Product Name Enclosure, Handheld, Black, Abs; Enclosure Type Hammond
Length 1.18 inch (29.97 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CA6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers