Hammond Electronics, Inc. Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond 1552C3GY

Description
ENCLOSURE, HANDHELD, GREY, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.1mm; External Width - Metric:50mm; External Depth - Metric:110mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, GREY, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.1mm; External Width - Metric:50mm; External Depth - Metric:110mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond - 42AH1288 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond
42AH1288
Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond 42AH1288
ENCLOSURE, HANDHELD, GREY, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.1mm; External Width - Metric:50mm; External Depth - Metric:110mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HANDHELD, GREY, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.1mm; External Width - Metric:50mm; External Depth - Metric:110mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 42AH1288
Product Name Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond
Length 0.8701 inch (22.1 mm)
Width 1.97 inch (50 mm)
Depth 4.33 inch (110 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
5 suppliers