Hammond Electronics, Inc. Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond 1552C1GY

Description
ENCLOSURE, HANDHELD, GREY, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.1mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, HANDHELD, GREY, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.1mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond - 42AH1286 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond
42AH1286
Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond 42AH1286
ENCLOSURE, HANDHELD, GREY, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.1mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HANDHELD, GREY, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.1mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 42AH1286
Product Name Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond
Length 0.8701 inch (22.1 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455J1201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers