Hammond Electronics, Inc. Enclosure, Handheld, Black, Abs; Enclosure Type Hammond 1552C1BK

Description
ENCLOSURE, HANDHELD, BLACK, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.1mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, BLACK, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.1mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Black, Abs; Enclosure Type Hammond - 41AH2929 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Black, Abs; Enclosure Type Hammond
41AH2929
Enclosure, Handheld, Black, Abs; Enclosure Type Hammond 41AH2929
ENCLOSURE, HANDHELD, BLACK, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.1mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HANDHELD, BLACK, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.1mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Handheld, Black, Abs Rohs Compliant Hammond - 82AH2482 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Black, Abs Rohs Compliant Hammond
82AH2482
Enclosure, Handheld, Black, Abs Rohs Compliant Hammond 82AH2482
ENCLOSURE, HANDHELD, BLACK, ABS ROHS COMPLIANT: YES

ENCLOSURE, HANDHELD, BLACK, ABS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41AH2929 82AH2482
Product Name Enclosure, Handheld, Black, Abs; Enclosure Type Hammond Enclosure, Handheld, Black, Abs Rohs Compliant Hammond
Length 0.8701 inch (22.1 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 10 inch (254 mm)
View Details
4 suppliers