Hammond Electronics, Inc. Enclosure, Handheld, Abs, Black; Enclosure Type Hammond 1551XFLBK

Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:20mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:20mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The handheld enclosure, part number 92AH0676, is constructed from ABS plastic and features a black finish. It is designed for general-purpose applications, particularly suitable for housing small printed circuit boards or serving as potting boxes. The enclosure includes a lid and two self-tapping screws, with the screws color-matched to the enclosure. It has molded-in standoffs for PCB mounting and a lap joint construction that provides protection against dust and splashing water, meeting the IP54 rating. The enclosure is available in various sizes and can also be equipped with mounting flanges for wall-mounting or suspension. Additional features include a satin texture finish and options for key ring kits in some models.

Datasheet Summary
Powered by GS/AI

The handheld enclosure, part number 92AH0676, is constructed from ABS plastic and features a black finish. It is designed for general-purpose applications, particularly suitable for housing small printed circuit boards or serving as potting boxes. The enclosure includes a lid and two self-tapping screws, with the screws color-matched to the enclosure. It has molded-in standoffs for PCB mounting and a lap joint construction that provides protection against dust and splashing water, meeting the IP54 rating. The enclosure is available in various sizes and can also be equipped with mounting flanges for wall-mounting or suspension. Additional features include a satin texture finish and options for key ring kits in some models.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Black; Enclosure Type Hammond - 92AH0676 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Black; Enclosure Type Hammond
92AH0676
Enclosure, Handheld, Abs, Black; Enclosure Type Hammond 92AH0676
ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:20mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:20mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92AH0676
Product Name Enclosure, Handheld, Abs, Black; Enclosure Type Hammond
Length 0.7874 inch (20 mm)
Width 3.15 inch (80 mm)
Depth 3.15 inch (80 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411MU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers