Hammond Electronics, Inc. Enclosure, Plastic, 100Mm X 50Mm X 24Mm; Enclosure Type Hammond 1551WYBK

Description
ENCLOSURE, PLASTIC, 100MM X 50MM X 24MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:24mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PLASTIC, 100MM X 50MM X 24MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:24mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Plastic, 100Mm X 50Mm X 24Mm; Enclosure Type Hammond - 33AK7537 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Plastic, 100Mm X 50Mm X 24Mm; Enclosure Type Hammond
33AK7537
Enclosure, Plastic, 100Mm X 50Mm X 24Mm; Enclosure Type Hammond 33AK7537
ENCLOSURE, PLASTIC, 100MM X 50MM X 24MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:24mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, PLASTIC, 100MM X 50MM X 24MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:24mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AK7537
Product Name Enclosure, Plastic, 100Mm X 50Mm X 24Mm; Enclosure Type Hammond
Length 0.9449 inch (24 mm)
Width 1.97 inch (50 mm)
Depth 3.94 inch (100 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325357 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.33 inch (110 mm)
Width 5.91 inch (150 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1422P10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 42 inch (1067 mm)
View Details
4 suppliers