Hammond Electronics, Inc. Enclosure, Plastic, 80Mm X 40Mm X 22Mm; Enclosure Type Hammond 1551WKBK

Description
ENCLOSURE, PLASTIC, 80MM X 40MM X 22MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:22mm; External Width - Metric:40mm; External Depth - Metric:80mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PLASTIC, 80MM X 40MM X 22MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:22mm; External Width - Metric:40mm; External Depth - Metric:80mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Plastic, 80Mm X 40Mm X 22Mm; Enclosure Type Hammond - 33AK7522 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Plastic, 80Mm X 40Mm X 22Mm; Enclosure Type Hammond
33AK7522
Enclosure, Plastic, 80Mm X 40Mm X 22Mm; Enclosure Type Hammond 33AK7522
ENCLOSURE, PLASTIC, 80MM X 40MM X 22MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:22mm; External Width - Metric:40mm; External Depth - Metric:80mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, PLASTIC, 80MM X 40MM X 22MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:22mm; External Width - Metric:40mm; External Depth - Metric:80mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AK7522
Product Name Enclosure, Plastic, 80Mm X 40Mm X 22Mm; Enclosure Type Hammond
Length 0.8661 inch (22 mm)
Width 1.57 inch (40 mm)
Depth 3.15 inch (80 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437MX - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 14 inch (356 mm)
Width 13 inch (330 mm)
View Details
4 suppliers