Hammond Electronics, Inc. Enclosure, Plastic, 60Mm X 35Mm X 22Mm; Enclosure Type Hammond 1551WHBK

Description
ENCLOSURE, PLASTIC, 60MM X 35MM X 22MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:22mm; External Width - Metric:35mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PLASTIC, 60MM X 35MM X 22MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:22mm; External Width - Metric:35mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Plastic, 60Mm X 35Mm X 22Mm; Enclosure Type Hammond - 33AK7517 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Plastic, 60Mm X 35Mm X 22Mm; Enclosure Type Hammond
33AK7517
Enclosure, Plastic, 60Mm X 35Mm X 22Mm; Enclosure Type Hammond 33AK7517
ENCLOSURE, PLASTIC, 60MM X 35MM X 22MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:22mm; External Width - Metric:35mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, PLASTIC, 60MM X 35MM X 22MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:22mm; External Width - Metric:35mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AK7517
Product Name Enclosure, Plastic, 60Mm X 35Mm X 22Mm; Enclosure Type Hammond
Length 0.8661 inch (22 mm)
Width 1.38 inch (35 mm)
Depth 2.36 inch (60 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4SSILP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details