Hammond Electronics, Inc. Enclosure, Small, Abs, White; Enclosure Type Hammond 1551V4WH

Description
ENCLOSURE, SMALL, ABS, WHITE; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, SMALL, ABS, WHITE; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Small, Abs, White; Enclosure Type Hammond - 84AC4162 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Small, Abs, White; Enclosure Type Hammond
84AC4162
Enclosure, Small, Abs, White; Enclosure Type Hammond 84AC4162
ENCLOSURE, SMALL, ABS, WHITE; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, SMALL, ABS, WHITE; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure, Small, Abs, White; Enclosure Type Hammond - 94AC2767 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Small, Abs, White; Enclosure Type Hammond
94AC2767
Enclosure, Small, Abs, White; Enclosure Type Hammond 94AC2767
ENCLOSURE, SMALL, ABS, WHITE; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:20mm; IP Rating:IP30; Body Colour:White; NEMA Rating:-; External Height RoHS Compliant: Yes

ENCLOSURE, SMALL, ABS, WHITE; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:20mm; IP Rating:IP30; Body Colour:White; NEMA Rating:-; External Height RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84AC4162
Product Name Enclosure, Small, Abs, White; Enclosure Type Hammond
Length 3.15 inch (80 mm)
Width 3.15 inch (80 mm)
Depth 0.7874 inch (20 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1210BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.2 inch (132 mm)
Width 2.96 inch (75.18 mm)
View Details
2 suppliers