Hammond Electronics, Inc. Enclosure, Small, Abs, White; Enclosure Type Hammond 1551V3WH

Description
ENCLOSURE, SMALL, ABS, WHITE; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:60mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, SMALL, ABS, WHITE; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:60mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Small, Abs, White; Enclosure Type Hammond - 84AC4159 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Small, Abs, White; Enclosure Type Hammond
84AC4159
Enclosure, Small, Abs, White; Enclosure Type Hammond 84AC4159
ENCLOSURE, SMALL, ABS, WHITE; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:60mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, SMALL, ABS, WHITE; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:60mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84AC4159
Product Name Enclosure, Small, Abs, White; Enclosure Type Hammond
Length 2.36 inch (59.9 mm)
Width 2.36 inch (60 mm)
Depth 0.7874 inch (20 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455R1601BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
4 suppliers