Hammond Electronics, Inc. Enclosure, Small, Abs, Grey; Enclosure Type Hammond 1551V1GY

Description
ENCLOSURE, SMALL, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:40mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, SMALL, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:40mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Small, Abs, Grey; Enclosure Type Hammond - 84AC4152 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Small, Abs, Grey; Enclosure Type Hammond
84AC4152
Enclosure, Small, Abs, Grey; Enclosure Type Hammond 84AC4152
ENCLOSURE, SMALL, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:40mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, SMALL, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:40mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84AC4152
Product Name Enclosure, Small, Abs, Grey; Enclosure Type Hammond
Length 1.57 inch (39.88 mm)
Width 1.57 inch (40 mm)
Depth 0.7874 inch (20 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHM8LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers