Hammond Electronics, Inc. Enclosure, Handheld, Abs, Trns Blu; Enclosure Type Hammond 1551UUTBU

Description
ENCLOSURE, HANDHELD, ABS, TRNS BLU; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:15mm; External Width - Metric:40mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Transparent Blue RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, TRNS BLU; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:15mm; External Width - Metric:40mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Transparent Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Trns Blu; Enclosure Type Hammond - 92AH0674 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Trns Blu; Enclosure Type Hammond
92AH0674
Enclosure, Handheld, Abs, Trns Blu; Enclosure Type Hammond 92AH0674
ENCLOSURE, HANDHELD, ABS, TRNS BLU; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:15mm; External Width - Metric:40mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Transparent Blue RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, TRNS BLU; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:15mm; External Width - Metric:40mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Transparent Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92AH0674
Product Name Enclosure, Handheld, Abs, Trns Blu; Enclosure Type Hammond
Length 0.5906 inch (15 mm)
Width 1.57 inch (40 mm)
Depth 3.94 inch (100 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Control Box With Carrying Handle - FCH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.91 to 15.75 inch (150 to 400 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details