Hammond Electronics, Inc. Enclosure, Usb, Abs, Clear; Enclosure Type Hammond 1551USB3CLR

Description
ENCLOSURE, USB, ABS, CLEAR; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:30mm; External Depth - Metric:65mm; IP Rating:IP54; Body Color:Transparent; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, USB, ABS, CLEAR; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:30mm; External Depth - Metric:65mm; IP Rating:IP54; Body Color:Transparent; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Usb, Abs, Clear; Enclosure Type Hammond - 82Y9618 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Usb, Abs, Clear; Enclosure Type Hammond
82Y9618
Enclosure, Usb, Abs, Clear; Enclosure Type Hammond 82Y9618
ENCLOSURE, USB, ABS, CLEAR; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:30mm; External Depth - Metric:65mm; IP Rating:IP54; Body Color:Transparent; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, USB, ABS, CLEAR; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:30mm; External Depth - Metric:65mm; IP Rating:IP54; Body Color:Transparent; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 82Y9618
Product Name Enclosure, Usb, Abs, Clear; Enclosure Type Hammond
Length 0.6098 inch (15.49 mm)
Width 1.18 inch (30 mm)
Depth 2.56 inch (65 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418M10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers