Hammond Electronics, Inc. Enclosure, Usb, Abs, Ip54, Smoke; Enclosure Type Hammond 1551USB2TSK

Description
ENCLOSURE, USB, ABS, IP54, SMOKE; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.5mm; External Width - Metric:25mm; External Depth - Metric:50mm; IP Rating:IP54; Body Colour:Smoke; NEMA Rating:-; External RoHS Compliant: Yes
Description
ENCLOSURE, USB, ABS, IP54, SMOKE; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.5mm; External Width - Metric:25mm; External Depth - Metric:50mm; IP Rating:IP54; Body Colour:Smoke; NEMA Rating:-; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Usb, Abs, Ip54, Smoke; Enclosure Type Hammond - 98Y7183 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Usb, Abs, Ip54, Smoke; Enclosure Type Hammond
98Y7183
Enclosure, Usb, Abs, Ip54, Smoke; Enclosure Type Hammond 98Y7183
ENCLOSURE, USB, ABS, IP54, SMOKE; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.5mm; External Width - Metric:25mm; External Depth - Metric:50mm; IP Rating:IP54; Body Colour:Smoke; NEMA Rating:-; External RoHS Compliant: Yes

ENCLOSURE, USB, ABS, IP54, SMOKE; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.5mm; External Width - Metric:25mm; External Depth - Metric:50mm; IP Rating:IP54; Body Colour:Smoke; NEMA Rating:-; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98Y7183
Product Name Enclosure, Usb, Abs, Ip54, Smoke; Enclosure Type Hammond
Length 0.6102 inch (15.5 mm)
Width 0.9843 inch (25 mm)
Depth 1.97 inch (50 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L1202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
5 suppliers