Hammond Electronics, Inc. Enclosure, Usb, Abs, Clear; Enclosure Type Hammond 1551USB2CLR

Description
ENCLOSURE, USB, ABS, CLEAR; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:25mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Transparent; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, USB, ABS, CLEAR; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:25mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Transparent; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Usb, Abs, Clear; Enclosure Type Hammond - 82Y9615 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Usb, Abs, Clear; Enclosure Type Hammond
82Y9615
Enclosure, Usb, Abs, Clear; Enclosure Type Hammond 82Y9615
ENCLOSURE, USB, ABS, CLEAR; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:25mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Transparent; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, USB, ABS, CLEAR; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:25mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Transparent; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 82Y9615
Product Name Enclosure, Usb, Abs, Clear; Enclosure Type Hammond
Length 0.6098 inch (15.49 mm)
Width 0.9843 inch (25 mm)
Depth 1.97 inch (50 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1325365 - RS Components, Ltd.
Specs
Shape Rectangular
Length 1.38 inch (35 mm)
Width 2.95 inch (75 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details