Hammond Electronics, Inc. Enclosure, Usb, Abs, Ip54, Red; Enclosure Type Hammond 1551USB1TRD

Description
ENCLOSURE, USB, ABS, IP54, RED; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.5mm; External Width - Metric:20mm; External Depth - Metric:35mm; IP Rating:IP54; Body Colour:Red; NEMA Rating:-; External Height RoHS Compliant: Yes
Description
ENCLOSURE, USB, ABS, IP54, RED; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.5mm; External Width - Metric:20mm; External Depth - Metric:35mm; IP Rating:IP54; Body Colour:Red; NEMA Rating:-; External Height RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Usb, Abs, Ip54, Red; Enclosure Type Hammond - 98Y7177 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Usb, Abs, Ip54, Red; Enclosure Type Hammond
98Y7177
Enclosure, Usb, Abs, Ip54, Red; Enclosure Type Hammond 98Y7177
ENCLOSURE, USB, ABS, IP54, RED; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.5mm; External Width - Metric:20mm; External Depth - Metric:35mm; IP Rating:IP54; Body Colour:Red; NEMA Rating:-; External Height RoHS Compliant: Yes

ENCLOSURE, USB, ABS, IP54, RED; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.5mm; External Width - Metric:20mm; External Depth - Metric:35mm; IP Rating:IP54; Body Colour:Red; NEMA Rating:-; External Height RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98Y7177
Product Name Enclosure, Usb, Abs, Ip54, Red; Enclosure Type Hammond
Length 0.6102 inch (15.5 mm)
Width 0.7874 inch (20 mm)
Depth 1.38 inch (35 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details