Hammond Electronics, Inc. Enclosure, Usb, Abs, Black; Enclosure Type Hammond 1551USB1BK

Description
ENCLOSURE, USB, ABS, BLACK; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:20mm; External Depth - Metric:35mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, USB, ABS, BLACK; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:20mm; External Depth - Metric:35mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Usb, Abs, Black; Enclosure Type Hammond - 82Y9611 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Usb, Abs, Black; Enclosure Type Hammond
82Y9611
Enclosure, Usb, Abs, Black; Enclosure Type Hammond 82Y9611
ENCLOSURE, USB, ABS, BLACK; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:20mm; External Depth - Metric:35mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, USB, ABS, BLACK; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:20mm; External Depth - Metric:35mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 82Y9611
Product Name Enclosure, Usb, Abs, Black; Enclosure Type Hammond
Length 0.6098 inch (15.49 mm)
Width 0.7874 inch (20 mm)
Depth 1.38 inch (35 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455A1002BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.94 inch (100 mm)
View Details
3 suppliers