Hammond Electronics, Inc. Enclosure, Handheld, Abs, Trns Blu; Enclosure Type Hammond 1551TTTBU

Description
ENCLOSURE, HANDHELD, ABS, TRNS BLU; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:15mm; External Width - Metric:60mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Transparent Blue RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, TRNS BLU; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:15mm; External Width - Metric:60mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Transparent Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Trns Blu; Enclosure Type Hammond - 92AH0664 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Trns Blu; Enclosure Type Hammond
92AH0664
Enclosure, Handheld, Abs, Trns Blu; Enclosure Type Hammond 92AH0664
ENCLOSURE, HANDHELD, ABS, TRNS BLU; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:15mm; External Width - Metric:60mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Transparent Blue RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, TRNS BLU; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:15mm; External Width - Metric:60mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Transparent Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92AH0664
Product Name Enclosure, Handheld, Abs, Trns Blu; Enclosure Type Hammond
Length 0.5906 inch (15 mm)
Width 2.36 inch (60 mm)
Depth 2.36 inch (60 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHRO6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers