Hammond Electronics, Inc. Enclosure, Handheld, Abs, Grey; Enclosure Type Hammond 1551TGY

Description
ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:20mm; External Width - Metric:60mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:20mm; External Width - Metric:60mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Grey; Enclosure Type Hammond - 92AH0658 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Grey; Enclosure Type Hammond
92AH0658
Enclosure, Handheld, Abs, Grey; Enclosure Type Hammond 92AH0658
ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:20mm; External Width - Metric:60mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:20mm; External Width - Metric:60mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92AH0658
Product Name Enclosure, Handheld, Abs, Grey; Enclosure Type Hammond
Length 0.7874 inch (20 mm)
Width 2.36 inch (60 mm)
Depth 2.36 inch (60 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455K1201BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers