Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond 1551RTBU

Description
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:50mm; External Width - Metric:50mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:50mm; External Width - Metric:50mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond - 74M9591 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond
74M9591
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond 74M9591
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:50mm; External Width - Metric:50mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:50mm; External Width - Metric:50mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Miniature, Ip54, Handheld, 50 Mm, 50 Mm, 20 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond - 74M6061 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Miniature, Ip54, Handheld, 50 Mm, 50 Mm, 20 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond
74M6061
Enclosure, Miniature, Ip54, Handheld, 50 Mm, 50 Mm, 20 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond 74M6061
Enclosure, Miniature, IP54, Handheld, 50 mm, 50 mm, 20 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Enclosure, Miniature, IP54, Handheld, 50 mm, 50 mm, 20 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 74M9591 74M6061
Product Name Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond Enclosure, Miniature, Ip54, Handheld, 50 Mm, 50 Mm, 20 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond
Length 1.97 inch (50 mm)
Width 1.97 inch (50 mm)
Depth 0.7874 inch (20 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details