Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond 1551RGY

Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:50mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:50mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a hand-held enclosure made from gray ABS plastic, designed for housing electronic components. It has external dimensions of 50mm in height, 50mm in width, and 20mm in depth. The enclosure is rated IP54, indicating protection against dust and splashing water, making it suitable for various environments. It includes a lid and cover screws, and is compliant with RoHS standards. The recommended screw torque for assembly is between 15-20 ozf.in. This enclosure is part of the Hammond series and is intended for applications requiring a compact and durable housing solution.

Datasheet Summary
Powered by GS/AI

The product is a hand-held enclosure made from gray ABS plastic, designed for housing electronic components. It has external dimensions of 50mm in height, 50mm in width, and 20mm in depth. The enclosure is rated IP54, indicating protection against dust and splashing water, making it suitable for various environments. It includes a lid and cover screws, and is compliant with RoHS standards. The recommended screw torque for assembly is between 15-20 ozf.in. This enclosure is part of the Hammond series and is intended for applications requiring a compact and durable housing solution.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond - 53K7877 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
53K7877
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond 53K7877
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:50mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:50mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 53K7877
Product Name Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
Length 1.97 inch (50 mm)
Width 1.97 inch (50 mm)
Depth 0.7874 inch (20 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4128 - Newark, An Avnet Company
Specs
Length 3.2 inch (81.3 mm)
Width 6.15 inch (156 mm)
Depth 10.83 inch (275 mm)
View Details