Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond 1551QTBU

Description
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:40.64mm; External Width - Metric:40mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:40.64mm; External Width - Metric:40mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Enclosure, Hand Held, Plastic, Blue (part number 04N9990) is designed for handheld applications and is constructed from GP ABS material. It features external dimensions of 40 mm in width, 40.64 mm in height, and 15 mm in depth. The enclosure has an IP54 rating, indicating protection against dust and splashes of water. It includes a lid and cover screws, and is RoHS compliant. The maximum printed circuit board size that can fit inside is specified, along with recommended screw torque for assembly. This enclosure is suitable for projects requiring a durable and compact housing solution.

Datasheet Summary
Powered by GS/AI

The Enclosure, Hand Held, Plastic, Blue (part number 04N9990) is designed for handheld applications and is constructed from GP ABS material. It features external dimensions of 40 mm in width, 40.64 mm in height, and 15 mm in depth. The enclosure has an IP54 rating, indicating protection against dust and splashes of water. It includes a lid and cover screws, and is RoHS compliant. The maximum printed circuit board size that can fit inside is specified, along with recommended screw torque for assembly. This enclosure is suitable for projects requiring a durable and compact housing solution.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond - 04N9990 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond
04N9990
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond 04N9990
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:40.64mm; External Width - Metric:40mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:40.64mm; External Width - Metric:40mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 04N9990
Product Name Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond
Length 1.6 inch (40.64 mm)
Width 1.57 inch (40 mm)
Depth 0.5906 inch (15 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details