Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 1551QFLBK

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:40.64mm; External Width - Metric:40mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:40.64mm; External Width - Metric:40mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond - 53K7871 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
53K7871
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 53K7871
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:40.64mm; External Width - Metric:40mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:40.64mm; External Width - Metric:40mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 53K7871
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
Length 1.6 inch (40.64 mm)
Width 1.57 inch (40 mm)
Depth 0.5906 inch (15 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1454D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.88 inch (149 mm)
Width 4 inch (102 mm)
View Details
4 suppliers