Hammond Electronics, Inc. Enclosure, Miniature, Flanged, Ip54, Pcb Box, 40 Mm, 40 Mm, 20 Mm Rohs Compliant Hammond 1551PFLGY

Description
Enclosure, Miniature, Flanged, IP54, PCB Box, 40 mm, 40 mm, 20 mm RoHS Compliant: Yes
Description
Enclosure, Miniature, Flanged, IP54, PCB Box, 40 mm, 40 mm, 20 mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The enclosure is a miniature, flanged PCB box designed for compact applications, measuring 40 mm x 40 mm x 20 mm. It is constructed from GP ABS material and is RoHS compliant, ensuring it meets environmental standards. The enclosure features an IP54 rating, providing protection against dust and splashes of water, making it suitable for various indoor and outdoor applications. The assembly includes a lid and cover screws, with recommended screw torque specifications provided for secure fastening. This product is ideal for engineers looking for a reliable and compact housing solution for electronic components.

Datasheet Summary
Powered by GS/AI

The enclosure is a miniature, flanged PCB box designed for compact applications, measuring 40 mm x 40 mm x 20 mm. It is constructed from GP ABS material and is RoHS compliant, ensuring it meets environmental standards. The enclosure features an IP54 rating, providing protection against dust and splashes of water, making it suitable for various indoor and outdoor applications. The assembly includes a lid and cover screws, with recommended screw torque specifications provided for secure fastening. This product is ideal for engineers looking for a reliable and compact housing solution for electronic components.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Miniature, Flanged, Ip54, Pcb Box, 40 Mm, 40 Mm, 20 Mm Rohs Compliant Hammond - 41T1254 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Miniature, Flanged, Ip54, Pcb Box, 40 Mm, 40 Mm, 20 Mm Rohs Compliant Hammond
41T1254
Enclosure, Miniature, Flanged, Ip54, Pcb Box, 40 Mm, 40 Mm, 20 Mm Rohs Compliant Hammond 41T1254
Enclosure, Miniature, Flanged, IP54, PCB Box, 40 mm, 40 mm, 20 mm RoHS Compliant: Yes

Enclosure, Miniature, Flanged, IP54, PCB Box, 40 mm, 40 mm, 20 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond - 53K7868 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
53K7868
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond 53K7868
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:56.1mm; External Width - Metric:40mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:56.1mm; External Width - Metric:40mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1254 53K7868
Product Name Enclosure, Miniature, Flanged, Ip54, Pcb Box, 40 Mm, 40 Mm, 20 Mm Rohs Compliant Hammond Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
Length 2.21 inch (56.1 mm)
Width 1.57 inch (40 mm)
Depth 0.7874 inch (20 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 10 inch (254 mm)
View Details
4 suppliers