Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 1551PFLBK

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:56.1mm; External Width - Metric:40mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:56.1mm; External Width - Metric:40mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond - 53K7867 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
53K7867
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 53K7867
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:56.1mm; External Width - Metric:40mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:56.1mm; External Width - Metric:40mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Miniature, Flanged, Ip54, Pcb Box, 40 Mm, 40 Mm, 20 Mm Rohs Compliant Hammond - 98K5881 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Miniature, Flanged, Ip54, Pcb Box, 40 Mm, 40 Mm, 20 Mm Rohs Compliant Hammond
98K5881
Enclosure, Miniature, Flanged, Ip54, Pcb Box, 40 Mm, 40 Mm, 20 Mm Rohs Compliant Hammond 98K5881
Enclosure, Miniature, Flanged, IP54, PCB Box, 40 mm, 40 mm, 20 mm RoHS Compliant: Yes

Enclosure, Miniature, Flanged, IP54, PCB Box, 40 mm, 40 mm, 20 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 53K7867 98K5881
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond Enclosure, Miniature, Flanged, Ip54, Pcb Box, 40 Mm, 40 Mm, 20 Mm Rohs Compliant Hammond
Length 2.21 inch (56.1 mm)
Width 1.57 inch (40 mm)
Depth 0.7874 inch (20 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455P1602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.92 inch (125 mm)
View Details
4 suppliers